Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-121-09-G-S-472

Description
CONN HEADER VERT 21POS 2.54MM
Datasheet
Description
CONN HEADER VERT 21POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-121-09-G-S-472
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-121-09-G-S-472
CONN HEADER VERT 21POS 2.54MM

CONN HEADER VERT 21POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 21 Contacts; Connector Systems Samtec - 94P2373 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 21 Contacts; Connector Systems Samtec
94P2373
Header, 2.54 Mm, Through Hole, 1 Row, 21 Contacts; Connector Systems Samtec 94P2373
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 21 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 21 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-121-09-G-S-472 94P2373
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 21 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data