The Header, 2.54 mm, Through Hole, 2 Rows, 40 Contacts (part number 94P1853) from Samtec features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It is constructed with a modified .025" square post design, allowing for custom post heights. The header is available in both gold and tin plating options, with a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P1853 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |