Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-120-11-S-S-680

Description
CONN HEADER VERT 20POS 2.54MM
Description
CONN HEADER VERT 20POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 1 Row, 20 Contacts (part number 94P1383) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 20 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization. The header is part of the MTSW series, which is recognized for its stacking flexibility.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 1 Row, 20 Contacts (part number 94P1383) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 20 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization. The header is part of the MTSW series, which is recognized for its stacking flexibility.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-120-11-S-S-680
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-120-11-S-S-680
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec - 94P1383 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec
94P1383
Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec 94P1383
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-120-11-S-S-680 94P1383
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114705-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1333453-1416 - Win Source Electronics
Specs
Termination Press-Fit, Knurled
View Details
2 suppliers
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details