The Samtec Header, part number 94P0442, features a 2.54 mm pitch and is designed for through-hole mounting with two rows and a total of 40 contacts. It is compatible with various board and cable mates, including SSW, SSQ, ESW, and IDSD series. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, making it suitable for various applications requiring reliable board-to-board connections.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P0442 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |