Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-119-09-G-D-480

Description
CONN HEADER VERT 38POS 2.54MM
Datasheet
Description
CONN HEADER VERT 38POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-119-09-G-D-480
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-119-09-G-D-480
CONN HEADER VERT 38POS 2.54MM

CONN HEADER VERT 38POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec - 94P0160 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec
94P0160
Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec 94P0160
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 38 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-119-09-G-D-480 94P0160
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male St. Connector for RG405 Cable - ET-SMS-50 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details