The Variable Height PCB Header Strips, part number 94P0124, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and post heights. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with a variety of board and cable mates, making them versatile for different applications.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
CONN HEADER R/A 19POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94P0124 | MTSW-119-07-S-S-130-RA |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |