Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-119-07-L-D-145

Description
CONN HDR .100" 38POS
Datasheet
Description
CONN HDR .100" 38POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-119-07-L-D-145
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-119-07-L-D-145
CONN HDR .100" 38POS

CONN HDR .100" 38POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec - 40AC5001 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec
40AC5001
Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec 40AC5001
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 38 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-119-07-L-D-145 40AC5001
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 38 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details