Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec MTSW-118-22-G-S-405

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec - 94P0025 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec
94P0025
Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec 94P0025
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-118-22-G-S-405
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-22-G-S-405
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 94P0025 MTSW-118-22-G-S-405
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products