The Variable Height PCB Header Strips, 0.100" pitch, part number 40AC4993, are designed for versatile applications in electronic assemblies. These headers are available in both MTSW and HMTSW series, featuring a pitch of 2.54 mm (0.100 inches). The insulator material for MTSW is black glass-filled polyester, while HMTSW utilizes natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. These header strips are available in various post heights and configurations, including single, double, and triple rows, with options for right-angle and polarized designs. The product is RoHS compliant, making it suitable for environmentally conscious projects.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC4993 |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |