Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-09-T-D-500

Description
CONN HEADER VERT 36POS 2.54MM
Datasheet
Description
CONN HEADER VERT 36POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-118-09-T-D-500
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-09-T-D-500
CONN HEADER VERT 36POS 2.54MM

CONN HEADER VERT 36POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec - 93P9872 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec
93P9872
Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec 93P9872
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 36 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-118-09-T-D-500 93P9872
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
8+3 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details