Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec MTSW-118-08-T-D-250

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec - 93P9800 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec
93P9800
Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec 93P9800
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 36 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-118-08-T-D-250
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-08-T-D-250
CONN HEADER VERT 36POS 2.54MM

CONN HEADER VERT 36POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P9800 MTSW-118-08-T-D-250
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 36 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
8+2 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers