Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-07-T-S-130

Description
CONN HEADER VERT 18POS 2.54MM
Datasheet
Description
CONN HEADER VERT 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-118-07-T-S-130
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-07-T-S-130
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec - 93P9728 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec
93P9728
Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec 93P9728
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-118-07-T-S-130 93P9728
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 18 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details