Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-118-07-S-S-130-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 93P9714, feature a 0.100" pitch and are RoHS compliant. These header strips are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and are plated with either gold or tin over nickel. The operating temperature range for the MTSW series is -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The HMTSW series is lead-free solderable, while the MTSW series is not. The headers come in various configurations, including single, double, and triple rows, and offer multiple post height options. The product is designed for compatibility with various board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 93P9714, feature a 0.100" pitch and are RoHS compliant. These header strips are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and are plated with either gold or tin over nickel. The operating temperature range for the MTSW series is -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The HMTSW series is lead-free solderable, while the MTSW series is not. The headers come in various configurations, including single, double, and triple rows, and offer multiple post height options. The product is designed for compatibility with various board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
93P9714
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 93P9714
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-118-07-S-S-130-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-07-S-S-130-RA
CONN HEADER R/A 18POS 2.54MM

CONN HEADER R/A 18POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P9714 MTSW-118-07-S-S-130-RA
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Sensors Photomicro - EE-SX3163-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details