Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-118-07-G-D-130-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
93P9664
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 93P9664
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-118-07-G-D-130-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-118-07-G-D-130-RA
CONN HEADER R/A 36POS 2.54MM

CONN HEADER R/A 36POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P9664 MTSW-118-07-G-D-130-RA
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2415 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers