The Header, 2.54 mm, Through Hole, 2 Rows, 34 Contacts (part number 93P9521) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a modified .025" square post design, allowing for custom post heights. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in stacking configurations, making it suitable for various applications.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 34 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 34POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P9521 | MTSW-117-21-L-D-340 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 34 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |