Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-117-10-T-S-250-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Variable Height PCB Header Strips with a 0.100" pitch are designed for versatile applications in electronic assemblies. The product is RoHS compliant and features two series: MTSW and HMTSW, with different insulator materials,Äîblack glass-filled polyester for MTSW and natural liquid crystal polymer for HMTSW. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is. The headers are available in various lead styles and overall lengths, allowing for customization based on specific project requirements. The product supports multiple configurations, including single, double, and triple rows, and offers options for right-angle and polarized designs. Engineers should consider these header strips for applications requiring reliable connectivity and flexibility in PCB design.

Datasheet Summary
Powered by GS/AI

Variable Height PCB Header Strips with a 0.100" pitch are designed for versatile applications in electronic assemblies. The product is RoHS compliant and features two series: MTSW and HMTSW, with different insulator materials,Äîblack glass-filled polyester for MTSW and natural liquid crystal polymer for HMTSW. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is. The headers are available in various lead styles and overall lengths, allowing for customization based on specific project requirements. The product supports multiple configurations, including single, double, and triple rows, and offers options for right-angle and polarized designs. Engineers should consider these header strips for applications requiring reliable connectivity and flexibility in PCB design.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
93P9437
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 93P9437
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-117-10-T-S-250-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-117-10-T-S-250-RA
CONN HEADER R/A 17POS 2.54MM

CONN HEADER R/A 17POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P9437 MTSW-117-10-T-S-250-RA
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products