The Header, 2.54 mm, Through Hole, 2 Rows, 34 Contacts (part number 93P9266) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 34 contacts arranged in two rows, making it suitable for applications requiring compact and reliable connections. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization, allowing engineers to specify the required height for their applications. This header is ideal for projects that require a robust and versatile connection solution.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 34 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P9266 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 34 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |