Samtec Inc. .100" Modified Square Post Header Rohs Compliant Samtec MTSW-116-24-S-T-270

Description
.100" MODIFIED SQUARE POST HEADER ROHS COMPLIANT: YES
Datasheet
Description
.100" MODIFIED SQUARE POST HEADER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Modified Square Post Header Rohs Compliant Samtec
84AC2234
.100" Modified Square Post Header Rohs Compliant Samtec 84AC2234
.100" MODIFIED SQUARE POST HEADER ROHS COMPLIANT: YES

.100" MODIFIED SQUARE POST HEADER ROHS COMPLIANT: YES

Supplier's Site
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W8750 - Newark, An Avnet Company
Chicago, IL, United States
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W8750
Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W8750
HEADER, 48 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 48 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2234 09W8750
Product Name .100" Modified Square Post Header Rohs Compliant Samtec Header, 48 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers