Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec MTSW-116-22-G-D-365

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec - 93P8748 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec
93P8748
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec 93P8748
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-116-22-G-D-365
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-22-G-D-365
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P8748 MTSW-116-22-G-D-365
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details