The Header, 2.54 mm, Through Hole, 2 Rows, 32 Contacts from Samtec features a modified .025" square post design, allowing for custom post heights. It is suitable for board-to-board connections and has a pin pitch of 2.54 mm. The connector is constructed with black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. This product is designed for applications requiring flexibility in stacking and is available in various lead styles.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 32POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70X0054 | MTSW-116-22-G-D-361 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |