The Header, 2.54 mm, Through Hole, 1 Row, 16 Contacts (part number 93P8289) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with 16 contacts, suitable for various applications requiring reliable electrical connections. The header is constructed with modified .025" square posts, allowing for custom post heights to accommodate specific design needs. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for the HMTSW variant. The product is recognized for its stacking flexibility, making it a versatile choice for engineers looking for reliable header solutions.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 16POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P8289 | MTSW-116-10-G-S-585 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |