Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec MTSW-116-08-T-S-215

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec - 93P8024 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec
93P8024
Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec 93P8024
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-116-08-T-S-215
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-08-T-S-215
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P8024 MTSW-116-08-T-S-215
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRS Series Strip Connectors - Dual Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details