Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec MTSW-116-08-G-D-215

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec - 93P7875 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec
93P7875
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec 93P7875
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93P7875
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U236D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details