Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-07-T-S-225

Description
CONN HEADER VERT 16POS 2.54MM
Datasheet
Description
CONN HEADER VERT 16POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-116-07-T-S-225
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-07-T-S-225
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec - 93P7856 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec
93P7856
Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec 93P7856
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-116-07-T-S-225 93P7856
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data