The Samtec MTSW series header, part number 09W8552, features 32 contacts arranged in 2 rows with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options including gold and tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product offers flexibility in post height customization, allowing engineers to specify the required height. This header is suitable for various applications requiring reliable connections in compact spaces.
CONN HEADER VERT 32POS 2.54MM
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-116-07-T-D-190 | 09W8552 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |