Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-07-T-D-007

Description
CONN HEADER VERT 32POS 2.54MM
Datasheet
Description
CONN HEADER VERT 32POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-116-07-T-D-007
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-07-T-D-007
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W8550 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W8550
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W8550
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-116-07-T-D-007 09W8550
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details