Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-07-G-D-240

Description
CONN HEADER VERT 32POS 2.54MM
Datasheet
Description
CONN HEADER VERT 32POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-116-07-G-D-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-116-07-G-D-240
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec - 93P7679 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec
93P7679
Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec 93P7679
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-116-07-G-D-240 93P7679
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
RJ45 IP6X - NDHR5A6AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
PCB Headers - 147066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details