The Header, 2.54 mm, Through Hole, 2 Rows, 30 Contacts (part number 93P7516) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a modified .025" square post design, allowing for custom post heights. The header is constructed with black glass-filled polyester for the insulator material and phosphor bronze for the terminals, which can be plated with either gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in stacking configurations. It is suitable for various applications requiring reliable connections in electronic assemblies.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P7516 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |