The Header, 2.54 mm, Through Hole, 2 Rows, 30 Contacts (part number 93P7515) from Samtec features a 2.54 mm pitch and is designed for board-to-board connections. It is part of the MTSW series, which allows for modified post heights to accommodate specific design requirements. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for the HMTSW variant. This connector is suitable for applications requiring reliable and flexible interconnections in electronic assemblies.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P7515 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |