Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec MTSW-115-21-L-D-1240

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec - 93P7420 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec
93P7420
Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec 93P7420
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-115-21-L-D-1240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-115-21-L-D-1240
CONN HEADER VERT 30POS 2.54MM

CONN HEADER VERT 30POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P7420 MTSW-115-21-L-D-1240
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3G4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
PCB terminal block - 2086-1110/700-000/997-607 - WAGO
Specs
Termination Push-button
View Details
3 suppliers