Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-115-13-L-D-930-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 93P7394, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and can be plated with either gold or tin over nickel. The operating temperature range for these headers is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, whereas the HMTSW series is lead-free solderable. The headers come in various lead styles and overall lengths, allowing for customization based on specific project requirements. Additionally, options for polarization and right-angle configurations are available, enhancing versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 93P7394, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and can be plated with either gold or tin over nickel. The operating temperature range for these headers is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, whereas the HMTSW series is lead-free solderable. The headers come in various lead styles and overall lengths, allowing for customization based on specific project requirements. Additionally, options for polarization and right-angle configurations are available, enhancing versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
93P7394
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 93P7394
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93P7394
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details