The Header, 2.54 mm, Through Hole, 2 Rows, 30 Contacts (part number 93P7385) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 30 contacts, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, ensuring durability and reliability in various operating conditions. The product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, with plating options including gold and tin. This header is suitable for applications requiring a robust and versatile connection solution.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P7385 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |