Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec MTSW-115-11-G-D-740

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec - 93P7325 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec
93P7325
Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec 93P7325
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-115-11-G-D-740
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-115-11-G-D-740
CONN HEADER VERT 30POS 2.54MM

CONN HEADER VERT 30POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P7325 MTSW-115-11-G-D-740
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 30 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
5 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-05-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-5415-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details