Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-115-10-T-S-580

Description
CONN HEADER VERT 15POS 2.54MM
Datasheet
Description
CONN HEADER VERT 15POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-115-10-T-S-580
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-115-10-T-S-580
CONN HEADER VERT 15POS 2.54MM

CONN HEADER VERT 15POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 15 Contacts; Connector Systems Samtec - 93P7315 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 15 Contacts; Connector Systems Samtec
93P7315
Header, 2.54 Mm, Through Hole, 1 Row, 15 Contacts; Connector Systems Samtec 93P7315
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 15 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-115-10-T-S-580 93P7315
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 15 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10073978-026LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination IDC
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-308/102-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers