Variable Height PCB Header Strips with a 0.100" pitch are designed for versatile applications in electronic assemblies. The product features two series: MTSW and HMTSW, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series employs natural liquid crystal polymer. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The headers are available in various post heights and configurations, including single, double, and triple rows, with options for right-angle and locking leads. Engineers should consider these header strips for applications requiring reliable connections and flexibility in design, particularly in environments where temperature stability is critical.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P7198 |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |