Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-115-07-L-T-240

Description
CONN HEADER VERT 45POS 2.54MM
Datasheet
Description
CONN HEADER VERT 45POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-115-07-L-T-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-115-07-L-T-240
CONN HEADER VERT 45POS 2.54MM

CONN HEADER VERT 45POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 3 Rows, 45 Contacts; Connector Systems Samtec - 93P6981 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Rows, 45 Contacts; Connector Systems Samtec
93P6981
Header, 2.54 Mm, Through Hole, 3 Rows, 45 Contacts; Connector Systems Samtec 93P6981
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 45 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 45 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-115-07-L-T-240 93P6981
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 3 Rows, 45 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details