Samtec Inc. Modified .025 Square Post Terminal Rohs Compliant Samtec MTSW-114-24-S-T-270

Description
MODIFIED .025 SQUARE POST TERMINAL ROHS COMPLIANT: YES
Datasheet
Description
MODIFIED .025 SQUARE POST TERMINAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified .025 Square Post Terminal Rohs Compliant Samtec - 84AC2233 - Newark, An Avnet Company
Chicago, IL, United States
Modified .025 Square Post Terminal Rohs Compliant Samtec
84AC2233
Modified .025 Square Post Terminal Rohs Compliant Samtec 84AC2233
MODIFIED .025 SQUARE POST TERMINAL ROHS COMPLIANT: YES

MODIFIED .025 SQUARE POST TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W8303 - Newark, An Avnet Company
Chicago, IL, United States
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W8303
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W8303
HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2233 09W8303
Product Name Modified .025 Square Post Terminal Rohs Compliant Samtec Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data