Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-114-22-L-D-405

Description
CONN HEADER VERT 28POS 2.54MM
Datasheet
Description
CONN HEADER VERT 28POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-114-22-L-D-405
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-114-22-L-D-405
CONN HEADER VERT 28POS 2.54MM

CONN HEADER VERT 28POS 2.54MM

Supplier's Site
Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W8287 - Newark, An Avnet Company
Chicago, IL, United States
Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W8287
Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W8287
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-114-22-L-D-405 09W8287
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products