The Header, 2.54 mm, Through Hole, 1 Row, 14 Contacts (part number 93P5695) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 14 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, allowing engineers to specify the required height for their applications.
CONN HEADER VERT 14POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 14 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-114-07-S-S-125 | 93P5695 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 1 Row, 14 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |