The Header, 2.54 mm, Through Hole, 2 Rows, 26 Contacts (part number 93P5455) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 26 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is made from black glass-filled polyester for the insulator material, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, making it suitable for various engineering applications.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 26 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P5455 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |