Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-113-22-L-D-360

Description
CONN HEADER VERT 26POS 2.54MM
Datasheet
Description
CONN HEADER VERT 26POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-113-22-L-D-360
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-113-22-L-D-360
CONN HEADER VERT 26POS 2.54MM

CONN HEADER VERT 26POS 2.54MM

Supplier's Site
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W8133 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
09W8133
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 09W8133
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-113-22-L-D-360 09W8133
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
3 Pos. Female SIL 12 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details