Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-113-11-G-D-730

Description
CONN HEADER VERT 26POS 2.54MM
Datasheet
Description
CONN HEADER VERT 26POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-113-11-G-D-730
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-113-11-G-D-730
CONN HEADER VERT 26POS 2.54MM

CONN HEADER VERT 26POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec - 93P5247 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec
93P5247
Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec 93P5247
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 26 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 26 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-113-11-G-D-730 93P5247
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details