Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 13 Contacts; Connector Systems Samtec MTSW-113-10-L-S-635

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 13 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 13 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 13 Contacts; Connector Systems Samtec - 93P5199 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 13 Contacts; Connector Systems Samtec
93P5199
Header, 2.54 Mm, Through Hole, 1 Row, 13 Contacts; Connector Systems Samtec 93P5199
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 13 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 13 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93P5199
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 13 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers