The Header, 2.54 mm, Through Hole, 2 Rows, 26 Contacts (part number 93P5194) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 26 contacts arranged in two rows, making it suitable for applications requiring compact and reliable connections. The connector is constructed with a modified .025" square post design, allowing for custom post heights to accommodate various assembly requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for specific configurations. Engineers should consider this header for projects that require a robust and flexible connector solution, particularly in environments where temperature extremes are a factor.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 26 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 26POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P5194 | MTSW-113-10-L-D-550 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |