The Header, 2.54 mm, Through Hole, 2 Rows, 26 Contacts (part number 93P4947) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 26 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. Engineers should consider this header for applications requiring reliable and customizable connections in electronic assemblies.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 26 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 26POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P4947 | MTSW-113-08-G-D-295 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |