The Header, 2.54 mm, Through Hole, 2 Rows, 26 Contacts (part number 93P4881) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 26 contacts arranged in two rows, making it suitable for applications requiring compact and reliable connections. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderable options. The modified strip design allows for custom post heights, providing flexibility in various applications. The header is compatible with a range of board mates and cable mates, enhancing its versatility in different engineering projects.
CONN HEADER VERT 26POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 26 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-113-07-S-D-200 | 93P4881 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 26 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |