The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The product is RoHS compliant, ensuring it meets environmental standards. The headers are available in various post heights and can be customized for specific applications, including right-angle configurations and locking leads. This flexibility makes them suitable for a wide range of electronic projects.
Zero Insertion Force Connector for FFC,
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-113-07-F-D-225 | 69X9504 |
| Product Name | IC & Component Sockets | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |