Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec MTSW-112-27-T-S-1120

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec - 93P4753 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec
93P4753
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec 93P4753
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-27-T-S-1120
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-27-T-S-1120
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 93P4753 MTSW-112-27-T-S-1120
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details