Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-22-S-S-430

Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-22-S-S-430
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-22-S-S-430
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec - 93P4573 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec
93P4573
Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec 93P4573
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-112-22-S-S-430 93P4573
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1731063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details