The Header, 2.54 mm, Through Hole, 1 Row, 12 Contacts (part number 93P4362) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 12 contacts, suitable for through-hole mounting. The product is part of the MTSW series and is RoHS compliant, ensuring it meets environmental regulations. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This header offers flexibility in post height customization, making it adaptable for various applications.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 12 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 12POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P4362 | MTSW-112-13-L-S-915 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 12 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |